EN
  • EN
  • DE

SMAJ7.5E3/TR13

Part No SMAJ7.5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.33V
Voltage - Clamping (Max) @ Ipp 14.3V
Current - Peak Pulse (10/1000µs) 35A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ7.5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299199-SMAJ7.5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ7.5E3/TR13 CAD Model

Description

Microchip Technology SMAJ7.5E3/TR13: Robust Transient Voltage Suppression Diode

Microchip Technology introduces the SMAJ7.5E3/TR13, a high-quality Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a must-have for engineers looking to bolster their designs against harsh electrical environments.

Key Features:

  • Stand-off Voltage: The SMAJ7.5E3/TR13 has a stand-off voltage of 7.5V, which is the maximum reverse voltage that can be applied without a significant increase in leakage current.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000µs waveform), providing robust protection against high energy transients.
  • Fast Response Time: This TVS diode boasts an exceptionally fast response time to transient events, typically in the picosecond range, ensuring quick and effective protection.
  • Low Incremental Surge Resistance: The low surge resistance of the SMAJ7.5E3/TR13 minimizes voltage drop during a transient spike, thereby protecting downstream components more effectively.
  • Surface Mount Package: Supplied in a DO-214AC (SMA) package, it is designed for easy integration into a variety of surface mount applications.
  • Environmental Compliance: It complies with RoHS and REACH environmental standards, ensuring a minimal ecological footprint.

Applications:

The SMAJ7.5E3/TR13 is ideal for a range of applications where voltage protection is critical. It is commonly used in:

  • Consumer electronics
  • Industrial systems
  • Telecommunication devices
  • Portable devices
  • Power supply circuits

With its combination of features, the SMAJ7.5E3/TR13 from Microchip Technology is an excellent choice for design engineers looking to enhance the durability and reliability of their electronic products. Its ability to withstand severe transient conditions while maintaining a compact footprint makes it a valuable component in any circuit facing potential voltage threats.

By integrating the SMAJ7.5E3/TR13 into your designs, you can ensure that your electronics are safeguarded against the unpredictable nature of electrical transients, maintaining both functionality and longevity.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess