EN
  • EN
  • DE

SMAJ7.5AE3/TR13

Part No SMAJ7.5AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.33V
Voltage - Clamping (Max) @ Ipp 12.9V
Current - Peak Pulse (10/1000µs) 38.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ7.5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299198-SMAJ7.5AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ7.5AE3/TR13 CAD Model

Description

Product Overview: SMAJ7.5AE3/TR13

The SMAJ7.5AE3/TR13 is a robust transient voltage suppression (TVS) diode manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). With its quick response time and high surge capability, the SMAJ7.5AE3/TR13 is an ideal solution for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 7.5V, which makes it suitable for protecting circuits with a working voltage up to this level.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power dissipation of 400W for 10/1000µs waveforms, ensuring reliable performance under surge conditions.
  • Unidirectional Protection: The diode provides unidirectional protection, safeguarding one line path from excessive voltage levels.
  • Low Leakage Current: It has a low leakage current, which helps to maintain the efficiency of the overall system by minimizing power loss when the diode is in its standby state.
  • DO-214AC Package: Housed in a DO-214AC (SMA) package, the SMAJ7.5AE3/TR13 is compact and suitable for high-density circuit board designs.
  • Compliance: This product complies with the RoHS directive, ensuring it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMAJ7.5AE3/TR13 is versatile and can be used in various applications where transient voltage protection is critical. Its robust design makes it an excellent choice for protecting power lines, communication lines, and other sensitive circuits against voltage spikes.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess