EN
  • EN
  • DE

SMAJ7.0AE3/TR13

Part No SMAJ7.0AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V
Voltage - Breakdown (Min) 7.78V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 41.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ7.0
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299183-SMAJ7.0AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ7.0AE3/TR13 CAD Model

Description

Microchip Technology SMAJ7.0AE3/TR13 Product Overview

The SMAJ7.0AE3/TR13 is a robust transient voltage suppression (TVS) diode from the reputable Microchip Technology. This component is expertly crafted to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. The SMAJ7.0AE3/TR13 is an ideal solution for safeguarding circuits in a diverse range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 7.0V, which indicates the maximum voltage that can be applied while maintaining the diode in a non-conductive state.
  • Peak Pulse Power: With a peak pulse power rating of 400W for 10/1000μs waveform, this TVS diode can handle significant power spikes, providing reliable protection against surges.
  • Clamping Voltage: It offers a low clamping voltage, which ensures that the voltage spike is capped at a safe level for the circuit components downstream.
  • Package Type: Housed in a DO-214AC (SMA) package, the SMAJ7.0AE3/TR13 combines a compact form factor with excellent thermal and electrical characteristics.
  • High Temperature Stability: The device can operate in a wide temperature range, maintaining its protective characteristics even under extreme conditions.
  • RoHS Compliant: The SMAJ7.0AE3/TR13 is compliant with RoHS standards, ensuring that it meets the latest environmental safety regulations.
  • Automotive Qualification: It is AEC-Q101 qualified, making it suitable for automotive applications where reliability and performance are critical.

Applications

The versatility of the SMAJ7.0AE3/TR13 makes it an excellent choice for a wide array of applications. Its ability to quickly clamp transient voltages while maintaining a low operating leakage current is essential for protecting sensitive microcontrollers, power lines, and communication ports. Additionally, its robustness makes it a preferred choice for industrial and automotive environments, where electronic components are regularly exposed to high transient voltages.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess