EN
  • EN
  • DE

SMAJ6.0CAE3/TR13

Part No SMAJ6.0CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.67V
Voltage - Clamping (Max) @ Ipp 10.3V
Current - Peak Pulse (10/1000µs) 48.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ6.0
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299413-SMAJ6.0CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ6.0CAE3/TR13 CAD Model

Description

Introducing the SMAJ6.0CAE3/TR13 by Microchip Technology

The SMAJ6.0CAE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 6.0V, providing a stable protective barrier for components that operate at this voltage level.
  • Peak Pulse Power: With its 400W peak pulse power capability (10/1000μs waveform), the SMAJ6.0CAE3/TR13 can safely absorb significant transient energy without compromising the protection of the circuit.
  • Bi-directional Protection: As a bi-directional TVS, it is capable of protecting circuits from surges in both directions, making it versatile for various applications.
  • Low Leakage Current: The low leakage current of the device ensures minimal power loss when the device is in standby mode, enhancing the overall efficiency of the application.
  • Fast Response Time: Its fast response time to transient events ensures quick protection, thereby minimizing the risk of damage to sensitive components.
  • DO-214AC Package: Encased in a DO-214AC (SMA) package, the SMAJ6.0CAE3/TR13 is compact and suitable for high-density circuit board designs.

Applications

The SMAJ6.0CAE3/TR13 is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Consumer electronics such as smartphones, tablets, and other portable devices
  • Industrial systems where voltage spikes may occur
  • Networking devices that require reliable protection against surges
  • Automotive electronics that are exposed to harsh electrical environments
  • Power supply circuits that need safeguarding from overvoltage conditions

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the SMAJ6.0CAE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance under adverse conditions. With its robust design and Microchip's reputation for excellence, this TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess