EN
  • EN
  • DE

SMAJ5935E3/TR13

Part No SMAJ5935E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5935
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280701-SMAJ5935E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5935E3/TR13 CAD Model

Description

The SMAJ5935E3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is part of the SMAJ series, which is known for its reliability and performance in circuit protection. The product is packaged in a convenient Tape and Reel (TR) format with the designation TR13, which facilitates automated assembly processes for high-volume production.

Key Features:

  • Power Dissipation: The SMAJ5935E3/TR13 is capable of handling up to 1.5 watts of power dissipation, making it suitable for a variety of applications that require a stable Zener voltage under high power conditions.
  • Voltage Regulation: This Zener diode offers excellent voltage regulation, ensuring that the circuit maintains a constant voltage level even with fluctuations in the load or input voltage.
  • Surface Mount Package: Designed in a DO-214AC (SMA) surface-mount package, it allows for efficient space utilization on printed circuit boards (PCBs) and is compatible with standard SMT assembly processes.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can potentially damage sensitive electronic components.
  • Wide Operating Temperature Range: The SMAJ5935E3/TR13 can operate over a broad temperature range, making it suitable for use in environments with varying temperature conditions.

Applications:

The versatility of the SMAJ5935E3/TR13 Zener diode makes it ideal for a range of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive and industrial electronics

Specifications:

Parameter Value Nominal Zener Voltage Specify the voltage Test Current Specify the current Maximum Power Dissipation 1.5W Package Type DO-214AC (SMA) Operating Temperature Range Specify the range

For detailed specifications and application notes, customers are encouraged to consult the datasheet or contact Microchip Technology's support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess