EN
  • EN
  • DE

JANTX1N754AUR-1

Part No JANTX1N754AUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 500MW DO213AA  /  Zener Diode 6.8 V 500 mW ±5% Surface Mount DO-213AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/127
Package Bulk
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
Base Product Number 1N754
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-1070,1086-1070-MIL,JANTX1N754AUR1
Standard Package 1
Win Source Part Number 1066265-JANTX1N754AUR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N754AUR-1 CAD Model

Description

Product Overview: JANTX1N754AUR-1 from Microchip Technology

The JANTX1N754AUR-1 is a high-reliability, precision Zener voltage regulator diode designed and manufactured by Microchip Technology. This electronic component is specifically engineered to meet the stringent requirements of the aerospace and defense industries, where performance and durability under extreme conditions are paramount.

Key Features

  • Voltage Regulation: The JANTX1N754AUR-1 offers a precise Zener voltage of 7.5V, making it ideal for providing reference voltages in a variety of circuits.
  • Power Dissipation: With a power dissipation capability of 500 mW, this Zener diode can withstand moderate levels of power while maintaining its voltage regulation properties.
  • High Reliability: As part of the JANTX series, this component is certified to meet the MIL-PRF-19500 military standards, ensuring top-tier performance and reliability.
  • Temperature Range: The device is designed to operate over a wide temperature range, typically from -55°C to +175°C, accommodating extreme environmental conditions.
  • Surface-Mount Package: The JANTX1N754AUR-1 comes in a compact, surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in high-density circuit designs.

Applications

The JANTX1N754AUR-1 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage reference in power supplies
  • Surge protection in sensitive electronics
  • Voltage regulation in aerospace and defense systems
  • Overvoltage protection circuits
  • Precision calibration and testing equipment

Quality and Compliance

Microchip Technology is committed to providing products that meet the highest standards of quality and compliance. The JANTX1N754AUR-1 is no exception; it undergoes rigorous testing and quality assurance processes to ensure it meets the needs of the most demanding applications. This Zener diode is part of Microchip's commitment to delivering reliable and robust components to the market.

Whether you are designing power supply circuits, protection systems, or precision reference applications, the JANTX1N754AUR-1 from Microchip Technology offers the performance and reliability your projects demand.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,509 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess