EN
  • EN
  • DE

MAX358AUA+T

Part No MAX358AUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703335-MAX358AUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX358AUA+T CAD Model

Description

The MAX358AUA+T is a high-performance, precision operational amplifier from Maxim Integrated, designed to meet the rigorous demands of a wide range of industrial, instrumentation, and medical applications. This operational amplifier is known for its low-noise operation, high-speed performance, and low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Low Offset Voltage: The MAX358AUA+T offers a low input offset voltage, which ensures high accuracy in signal amplification and processing.
  • High Gain Bandwidth: With its high gain bandwidth product, this operational amplifier is capable of handling high-frequency signals without significant loss of fidelity, making it suitable for audio, video, and RF applications.
  • Power Efficiency: It is designed for low power consumption, which extends the battery life of portable devices and reduces power costs for all applications.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying the power supply design and saving space on the PCB.
  • Wide Temperature Range: The MAX358AUA+T is operational over a wide temperature range, ensuring reliability and performance stability across various environmental conditions.

Applications

The versatility of the MAX358AUA+T makes it well-suited for a variety of applications, including:

  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Active Filters and Signal Conditioning
  • Audio and Video Processing

Technical Specifications

The MAX358AUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. It features a wide supply voltage range, allowing it to be used in various system configurations. The operational amplifier also includes built-in protection features such as over-temperature shutdown and output short-circuit protection, adding to its robustness and reliability in complex electronic systems.

Ordering Information

To order the MAX358AUA+T or to obtain more information about pricing and availability, please contact Maxim Integrated or an authorized distributor. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess