EN
  • EN
  • DE

SMAJ5934BE3/TR13

Part No SMAJ5934BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5934
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280726-SMAJ5934BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5934BE3/TR13 CAD Model

Description

Product Overview: SMAJ5934BE3/TR13 from Microchip Technology

The SMAJ5934BE3/TR13 is a high-quality, precision Zener diode product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode is designed to offer excellent voltage regulation and protection for a wide range of electronic circuits. With its robust features and reliable performance, the SMAJ5934BE3/TR13 is an ideal choice for designers looking to ensure the stability and safety of their electronic systems.

Key Features

  • Voltage Range: This Zener diode has a nominal Zener voltage of 18V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1.5W, it can handle significant power levels, making it suitable for high-power applications.
  • Package: The SMAJ5934BE3/TR13 comes in a DO-214AC (SMA) package that is compact and offers excellent mechanical and thermal stability.
  • High Reliability: Manufactured by Microchip Technology, this Zener diode is built to meet high-quality standards, ensuring reliable operation over a wide range of conditions.
  • RoHS Compliant: This product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in various global markets.
  • Automotive Applications: Its robustness and reliability make it an excellent choice for automotive applications where electronic components must withstand harsh conditions.

Applications

The SMAJ5934BE3/TR13 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits
  • Surge suppression/protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

With its precise voltage control and high power dissipation, the SMAJ5934BE3/TR13 from Microchip Technology is a reliable component that enhances the performance and longevity of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess