EN
  • EN
  • DE

SMAJ4756CE3/TR13

Part No SMAJ4756CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4756
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280554-SMAJ4756CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4756CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4756CE3/TR13 Zener Diode

The SMAJ4756CE3/TR13 is a robust Zener diode product from Microchip Technology, designed to provide precision voltage regulation and protection for a wide range of electronic circuits. This component is particularly suitable for applications requiring a stable and reliable reference voltage, as well as for those that need to protect sensitive electronics from voltage spikes and surges.

Key Features:

  • Voltage Regulation: The SMAJ4756CE3/TR13 operates as a Zener diode with a nominal Zener voltage of 47V, which makes it ideal for voltage regulation tasks in power supply circuits.
  • Power Dissipation: With its capability to handle up to 1W of power dissipation, this Zener diode can absorb significant amounts of transient energy, providing excellent protection against voltage transients.
  • Package: Encased in a surface-mount SMA (DO-214AC) package, the SMAJ4756CE3/TR13 is designed for automated assembly processes, offering ease of integration into a variety of PCB designs.
  • Temperature Stability: The diode features a low dynamic impedance and operates over a broad temperature range, ensuring stable performance across various environmental conditions.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to meet high-quality standards for reliability and longevity in electronic systems.

Applications:

The SMAJ4756CE3/TR13 is versatile and can be used in numerous applications, including:

  • Consumer electronics such as televisions, computers, and gaming systems
  • Telecommunication devices, including mobile phones and network equipment
  • Industrial control systems requiring stable voltage references
  • Automotive electronics for onboard computers and sensor systems
  • Medical devices where precise voltage control is critical

Overall, the SMAJ4756CE3/TR13 Zener diode from Microchip Technology is a reliable component that offers efficient voltage regulation and surge protection, making it an essential part of any electronic system that demands high performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess