EN
  • EN
  • DE

SMAJ5931BE3/TR13

Part No SMAJ5931BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5931
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280812-SMAJ5931BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5931BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5931BE3/TR13 Zener Diode

The SMAJ5931BE3/TR13 is a high-quality Zener diode product from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability, performance, and the reputation of Microchip Technology as a leading manufacturer in the semiconductor industry.

With its surface-mount SMA package, the SMAJ5931BE3/TR13 is optimized for automated assembly processes and is suitable for high-density PCB designs. The device's compact footprint allows for efficient use of board space without compromising on power handling capabilities.

Key Features:

  • Voltage Regulation: The SMAJ5931BE3/TR13 offers precise voltage regulation, ensuring that your circuits receive a stable and consistent voltage supply, which is critical for sensitive electronic components.
  • Power Dissipation: This Zener diode is capable of dissipating up to 1.5W of power, making it suitable for a variety of applications where moderate power handling is required.
  • High Surge Capability: Designed to withstand transient voltage spikes, the SMAJ5931BE3/TR13 provides excellent surge protection, safeguarding your electronic circuits from voltage surges that can cause damage.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, making it ideal for use in environments with varying temperature conditions.
  • RoHS Compliant: As an environmentally friendly product, the SMAJ5931BE3/TR13 is RoHS compliant, adhering to restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Whether you're developing power management systems, consumer electronics, or industrial equipment, the SMAJ5931BE3/TR13 Zener diode from Microchip Technology is an excellent choice for voltage regulation and protection. By integrating this component into your designs, you can enhance the reliability and longevity of your electronic products.

Overall, the SMAJ5931BE3/TR13 is a testament to Microchip Technology's commitment to providing high-performance semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess