EN
  • EN
  • DE

SMAJ5918BE3/TR13

Part No SMAJ5918BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5918
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280538-SMAJ5918BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5918BE3/TR13 CAD Model

Description

The SMAJ5918BE3/TR13, from the reputable Microchip Technology, is a high-performance Zener diode designed to provide precision voltage regulation and protection in a variety of electronic applications. This robust component is part of Microchip's expansive range of semiconductor products and is essential for engineers looking to ensure stable operation in their electronic designs.

Key Features

  • Part Number: SMAJ5918BE3/TR13
  • Zener Voltage: The Zener voltage is meticulously designed to offer precise voltage regulation, ensuring consistent performance across various conditions.
  • Power Dissipation: With its capability to handle significant power dissipation, this Zener diode can withstand the thermal challenges posed by high-power applications.
  • Package: Encased in a DO-214AC package, the SMAJ5918BE3/TR13 provides a compact solution that is suitable for high-density circuit boards, enabling efficient use of space without compromising on performance.
  • High Reliability: Microchip Technology is known for its commitment to quality, and this product is no exception. It is built to deliver reliable performance even under strenuous conditions.
  • RoHS Compliant: Adhering to environmental standards, this Zener diode is RoHS compliant, making it suitable for use in a wide range of markets, including those that require adherence to strict environmental regulations.

Applications

The SMAJ5918BE3/TR13 is versatile and can be used in various applications, such as:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Industrial systems
  • Telecommunication devices

Why Choose SMAJ5918BE3/TR13?

Choosing the SMAJ5918BE3/TR13 from Microchip Technology means selecting a component that is backed by a leader in the semiconductor industry. With its precision voltage regulation, high power dissipation, and compact form factor, this Zener diode stands out as an excellent choice for engineers who require a reliable and efficient voltage regulation solution. Furthermore, its compliance with RoHS standards ensures that it meets global environmental and safety requirements, making it a responsible choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess