EN
  • EN
  • DE

SMAJ5916BE3/TR13

Part No SMAJ5916BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 3W DO214AC / Zener Diode 4.3 V 3 W ±5% Surface Mount DO-214AC (SMAJ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 7,500
Win Source Part Number 1094044-SMAJ5916BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5916BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5916BE3/TR13 Zener Diode

The SMAJ5916BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation and protection for a wide range of electronic applications. This component is part of Microchip's robust voltage regulator and reference devices, ensuring stability and reliability in your circuit designs.

Key Features:

  • Voltage Range: The SMAJ5916BE3/TR13 offers a precise Zener breakdown voltage range, which is ideal for providing accurate voltage references in various applications.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Surface-Mount Package: The device comes in a convenient surface-mount SMA package, which allows for easy integration into PCB designs and helps in saving board space.
  • High Surge Capability: It is designed to withstand high surge events, ensuring protection against voltage spikes and enhancing the overall durability of the electronic system.
  • Temperature Stability: The Zener diode operates effectively over a wide temperature range, maintaining consistent performance even under varying environmental conditions.

Applications:

The SMAJ5916BE3/TR13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMAJ5916BE3/TR13 is no exception. It is manufactured to high standards, ensuring that each component meets stringent requirements for performance and reliability. Whether you are designing a simple power supply or a complex electronic system, this Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive components from electrical damage.

With its combination of features and Microchip's reputation for quality, the SMAJ5916BE3/TR13 is an essential component for engineers and designers looking to create robust and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess