EN
  • EN
  • DE

SMAJ48AE3/TR13

Part No SMAJ48AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 48V
Voltage - Breakdown (Min) 53.3V
Voltage - Clamping (Max) @ Ipp 77.4V
Current - Peak Pulse (10/1000µs) 6.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ48
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299245-SMAJ48AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ48AE3/TR13 CAD Model

Description

Microchip Technology SMAJ48AE3/TR13 TVS Diode

The SMAJ48AE3/TR13 from Microchip Technology is a robust Transient Voltage Suppressor (TVS) diode designed to provide high-quality surge and electrostatic discharge (ESD) protection in a compact package. This TVS diode is an ideal solution for safeguarding sensitive electronic components in a variety of applications, including consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • High Surge Protection: The SMAJ48AE3/TR13 is capable of handling surge currents, ensuring the protection of circuits from voltage spikes and transients.
  • Stand-off Voltage: With a stand-off voltage of 48V, it is well-suited for systems that operate at standard industrial voltage levels, providing a buffer zone before the clamping action is required.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which minimizes the stress on the protected component during a transient event.
  • DO-214AC Package: The device comes in a DO-214AC (SMA) package, which is known for its small footprint and easy PCB layout integration.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMAJ48AE3/TR13 is designed for high reliability and performance.
  • Tape and Reel Packaging: Supplied in a TR13 (tape and reel) format, this TVS diode is ideal for automated assembly processes, facilitating efficient production and handling.

Applications

The SMAJ48AE3/TR13 is versatile and can be used in various applications to protect against voltage transients. It is particularly useful in:

  • Power supply circuits
  • Data communication systems
  • Consumer electronics such as smartphones, TVs, and laptops
  • Industrial control systems
  • Automotive electronics

With its excellent transient voltage suppression capabilities, the SMAJ48AE3/TR13 is an essential component for designers looking to enhance the durability and reliability of their electronic products. By integrating this TVS diode into your design, you can confidently protect your circuits from the damaging effects of voltage spikes and surges.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess