EN
  • EN
  • DE

LB8503V-TLM-E

Part No LB8503V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 5.5 V to 6.5 V, 7.5 V to 17 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1021803-LB8503V-TLM-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian LB8503V-TLM-E CAD Model

Description

ON Semiconductor LB8503V-TLM-E: High-Efficiency Motor Driver

The ON Semiconductor LB8503V-TLM-E is a versatile and energy-efficient motor driver designed to offer precise control for a range of small-sized motors. This compact, yet powerful component is specifically engineered to cater to the demanding requirements of modern, battery-operated devices where power consumption and space are critical considerations.

Constructed with cutting-edge technology, the LB8503V-TLM-E boasts a high voltage range, providing flexibility for various applications. It supports an operating voltage range from 2.7V to 5.5V, making it suitable for portable electronic devices that require efficient power management. This feature ensures that the motor driver can maintain optimal performance even when the battery voltage fluctuates.

The driver's low on-resistance (Ron) is another highlight, which significantly reduces power loss and enhances overall efficiency. This characteristic is particularly beneficial for prolonging battery life in portable applications, thereby extending the operational duration of devices such as wireless earbuds, health and wellness trackers, and smart textiles.

The LB8503V-TLM-E is designed with a PWM control interface, allowing for precise speed control of the motor. This level of control is essential for applications that demand variable speed operations. The device also includes a built-in thermal shutdown feature, which protects the motor and the driver from overheating by automatically turning off the output when a certain temperature threshold is exceeded.

With a small package size, the LB8503V-TLM-E is perfectly suited for applications where space is at a premium. Its miniature footprint allows product designers to integrate it into compact designs without compromising on performance. The driver's surface-mount package enables easy integration into automated manufacturing processes, reducing assembly time and costs.

In summary, the ON Semiconductor LB8503V-TLM-E motor driver is an ideal solution for designers looking to optimize their products for energy efficiency, space savings, and precise motor control. Its robust feature set ensures reliable performance in a wide array of consumer electronics and portable device applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess