EN
  • EN
  • DE

SMAJ4762CE3/TR13

Part No SMAJ4762CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4762
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280309-SMAJ4762CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4762CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4762CE3/TR13 Zener Diodes

The SMAJ4762CE3/TR13 from Microchip Technology is a high-quality Zener diode that offers a reliable solution for voltage regulation and protection applications. Designed to maintain a stable voltage level, this Zener diode is an essential component for a wide range of electronic circuits, providing both flexibility and durability.

This particular Zener diode comes in a convenient surface-mount SMA package, making it suitable for high-density PCB designs. The SMAJ4762CE3/TR13 is designed to handle 1W of power dissipation, which makes it an excellent choice for medium-power applications. Its Zener voltage is precisely regulated, ensuring consistent performance and protection for sensitive electronic components.

Key features of the SMAJ4762CE3/TR13 include:

  • Voltage Regulation: With a nominal Zener voltage of 76V, it can be used in various circuits requiring a specific voltage threshold.
  • Power Dissipation: Capable of dissipating 1W of power, this Zener diode can withstand moderate levels of power without compromising its voltage regulation capabilities.
  • Package Type: The SMA package is not only compact but also rugged, providing a good balance between size and thermal performance.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMAJ4762CE3/TR13 is built to last and perform consistently over time.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

Whether you're designing power supplies, protecting sensitive electronics, or simply need a reliable voltage reference, the SMAJ4762CE3/TR13 Zener diode is an excellent choice. Its combination of size, power handling, and precision makes it a versatile component that can be used in a variety of electronic devices.

With its commitment to quality and performance, Microchip Technology ensures that the SMAJ4762CE3/TR13 Zener diode meets the rigorous demands of modern electronic applications. By choosing this product, designers and engineers can be confident in the stability and longevity of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Micro Commercial Co
Interface
Lowest to $0.1596
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess