Product Overview: TEA1761T,118 - NXP Semiconductors
The TEA1761T,118 is a versatile and energy-efficient switch mode power supply (SMPS) controller IC designed by NXP Semiconductors. This advanced IC is specifically tailored for low-power applications, making it an ideal choice for a wide range of electronic devices that require efficient power management.
The TEA1761T,118 operates in green-mode, which allows for reduced power consumption during standby and light-load conditions. This contributes to energy savings and helps electronic devices meet international power efficiency standards. Its high level of integration ensures minimal external component count, which simplifies circuit design and reduces overall system cost.
This product features a wide supply voltage range, which provides flexibility in various application designs. Additionally, it comes with built-in protections such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring reliable operation and longevity of the power supply and the end application.
The TEA1761T,118 is available in a small Surface-Mounted Device (SMD) package, making it suitable for compact PCB layouts. Its lead-free and RoHS-compliant design aligns with environmental standards, addressing the growing demand for eco-friendly electronic components.
Key features of the TEA1761T,118 include:
- Green-mode operation for enhanced power efficiency
- Wide supply voltage range accommodating various applications
- Integrated protection features for increased system reliability
- Compact SMD package for space-constrained designs
- Compliance with environmental standards for reduced ecological impact
Overall, the TEA1761T,118 from NXP Semiconductors is a robust and eco-friendly choice for designers looking to optimize power management in their next-generation electronic devices. Its combination of energy efficiency, protection features, and compact design makes it a valuable component in achieving both performance and sustainability goals.