EN
  • EN
  • DE

SMAJ4755CE3/TR13

Part No SMAJ4755CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4755
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280574-SMAJ4755CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4755CE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4755CE3/TR13 Zener Diode

The SMAJ4755CE3/TR13 from Microchip Technology is a high-quality Zener diode that offers excellent voltage regulation and protection for a variety of electronic circuits. This component is designed to provide a precise breakdown voltage, making it ideal for use in power supply circuits, voltage reference applications, and as a means of protecting sensitive electronics from over-voltage transients.

Key Features:

  • Package: The diode comes in a convenient surface-mount SMA package, which is suitable for automated assembly processes and helps to save space on printed circuit boards.
  • Power Dissipation: With a power dissipation rating of 1.5W, the SMAJ4755CE3/TR13 can handle significant amounts of power, making it robust for its size.
  • Zener Voltage: It has a Zener voltage of 62V, providing a stable reference voltage for various applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable operation and consistent performance.
  • Operating Temperature: It can operate within a wide temperature range of -55°C to +150°C, making it suitable for harsh environments.
  • Quality and Reliability: As with all Microchip products, the SMAJ4755CE3/TR13 is manufactured to high standards, ensuring both quality and reliability.

Applications:

This Zener diode is versatile and can be used in a variety of applications, including:

  • Over-voltage protection circuits
  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

With its precise voltage control and robust design, the SMAJ4755CE3/TR13 Zener diode from Microchip Technology is an excellent choice for designers and engineers looking for a reliable voltage regulation and protection solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess