EN
  • EN
  • DE

SMAJ4751E3/TR13

Part No SMAJ4751E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4751
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280667-SMAJ4751E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4751E3/TR13 CAD Model

Description

Microchip Technology SMAJ4751E3/TR13 Zener Diode

The SMAJ4751E3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide excellent voltage regulation and protection in a variety of electronic applications. This Zener diode is part of the SMAJ series, which is well-known for its reliability and performance. The SMAJ4751E3/TR13 is specifically crafted to offer a Zener voltage of 39 volts, making it suitable for use in voltage stabilization and clipping circuits where precise voltage control is required.

Constructed with silicon technology, this Zener diode comes in a compact DO-214AC (SMA) package, which is not only space-efficient but also provides superior thermal performance. This surface-mount device is designed to handle a power dissipation of 1 watt, ensuring it can withstand moderate power levels while maintaining its voltage regulation properties.

The SMAJ4751E3/TR13 is characterized by its sharp breakdown characteristics, which means it starts to conduct at its rated Zener voltage with minimal leakage current, providing a stable and predictable clamping voltage. This feature is particularly important in protecting sensitive electronic components from overvoltage transients and spikes that can occur due to sudden changes in load or external disturbances.

In terms of its electrical specifications, the SMAJ4751E3/TR13 has a test current (Izt) of 9.5 mA, which is the current at which the Zener voltage is guaranteed. Additionally, it has a maximum Zener impedance (Zzt) of 20 ohms, ensuring low resistance during operation and contributing to its efficiency.

The device is also designed with an eye on safety and reliability, meeting the RoHS compliance standards, which means it is free from hazardous materials like lead, making it environmentally friendly and suitable for use in a wide range of consumer and industrial products.

Overall, the SMAJ4751E3/TR13 Zener diode from Microchip Technology is an excellent choice for designers looking for a robust voltage regulation solution that combines compactness, high performance, and environmental consciousness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess