EN
  • EN
  • DE

SMAJ4750AE3/TR13

Part No SMAJ4750AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4750
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280697-SMAJ4750AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4750AE3/TR13 CAD Model

Description

Product Overview: SMAJ4750AE3/TR13 from Microchip Technology

The SMAJ4750AE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer superior voltage regulation with a nominal Zener voltage of 62V, making it an ideal component for a wide range of electronic applications that require precise voltage control.

Key Features

  • Zener Voltage: The SMAJ4750AE3/TR13 has a Zener voltage of 62V, providing a reliable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 1W, this diode can handle moderate amounts of power, making it suitable for various electronic applications.
  • Package: The device comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power handling capabilities.
  • High Surge Capability: It can withstand high surge currents, ensuring protection against transient voltage spikes that can damage sensitive electronics.
  • Temperature Range: The operational temperature range of -55°C to +150°C allows the diode to function reliably in extreme environmental conditions.

Applications

The SMAJ4750AE3/TR13 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in consumer electronics
  • Electronic data processing equipment
  • Industrial electronics
  • Telecommunication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ4750AE3/TR13 is no exception. It is manufactured with the highest standards, ensuring that each diode performs reliably over its lifespan. The product is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Whether you're designing a new power supply or looking to protect sensitive electronics from voltage transients, the SMAJ4750AE3/TR13 from Microchip Technology is an excellent choice for your Zener diode needs. Its robust design, reliable performance, and compatibility with a wide range of applications make it a valuable component for any electronic engineer or designer.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess