EN
  • EN
  • DE

SMAJ4747AE3/TR13

Part No SMAJ4747AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4747
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280775-SMAJ4747AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4747AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4747AE3/TR13 Zener Diode

The SMAJ4747AE3/TR13 from Microchip Technology is a robust Zener diode, designed to provide precision voltage regulation and protection in a wide range of electronic applications. Housed in a compact SMA package, this Zener diode is an essential component for managing voltage levels within circuits, offering both functionality and reliability for designers and engineers.

Key Features

  • Voltage Regulation: This device has a nominal Zener voltage of 20V, making it suitable for stabilizing voltage in power supply circuits and ensuring consistent performance.
  • Power Dissipation: With a power dissipation of 1.5W, the SMAJ4747AE3/TR13 can endure significant energy levels, which is critical for maintaining stability and preventing overheating.
  • High Surge Capability: The Zener diode is engineered to withstand voltage transients and surges, thereby protecting sensitive components from sudden voltage spikes.
  • Package: The surface-mount SMA package is optimized for automated assembly processes, and its small footprint allows for efficient use of PCB space.
  • Temperature Stability: The Zener diode operates effectively over a broad temperature range, ensuring reliable performance in various environments.
  • RoHS Compliant: Adherence to RoHS standards confirms that the SMAJ4747AE3/TR13 is manufactured without the use of hazardous substances, aligning with environmental regulations.

Applications

The versatile nature of the SMAJ4747AE3/TR13 Zener diode makes it an ideal choice for numerous applications, including:

  • Voltage regulation in consumer electronics
  • Overvoltage protection in industrial systems
  • Power management in automotive designs
  • Load balancing in telecommunication equipment

Microchip Technology's commitment to quality ensures that the SMAJ4747AE3/TR13 is a reliable component for maintaining voltage integrity in your circuit designs. Whether you're working on a sophisticated industrial control system or a simple consumer electronic device, this Zener diode is engineered to deliver consistent performance and peace of mind.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess