EN
  • EN
  • DE

SMAJ4743E3/TR13

Part No SMAJ4743E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ474
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280933-SMAJ4743E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4743E3/TR13 CAD Model

Description

Microchip Technology SMAJ4743E3/TR13 Zener Diode

The SMAJ4743E3/TR13 is a high-quality Zener diode from the reputable manufacturer Microchip Technology, designed to offer precision voltage regulation in a wide array of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability and robust performance in circuit protection and voltage stabilization tasks.

Key Features:

  • Voltage Regulation: The SMAJ4743E3/TR13 provides a nominal Zener voltage of 13 volts, making it suitable for applications requiring a regulated voltage in that range.
  • Power Handling: This diode can handle up to 1 watt of power dissipation, which is adequate for most small to medium-sized electronic devices.
  • Package: It comes in a DO-214AC (SMA) surface-mount package, which is compact and suitable for high-density PCB designs.
  • Thermal Performance: The device features low thermal resistance, ensuring efficient heat dissipation during operation.
  • Surge Capability: The SMAJ4743E3/TR13 is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, offering precise voltage regulation for sensitive electronics.
  • Lead-Free: This diode is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic products.

Applications:

The SMAJ4743E3/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Microchip Technology's commitment to quality ensures that the SMAJ4743E3/TR13 Zener diode meets the stringent requirements of the electronics industry. Whether you are designing a new product or seeking components for repair and maintenance, this Zener diode is an excellent choice for maintaining consistent voltage levels and protecting sensitive circuits from damage.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess