EN
  • EN
  • DE

SMAJ4741CE3/TR13

Part No SMAJ4741CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4741
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280977-SMAJ4741CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4741CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4741CE3/TR13 Zener Diode

The SMAJ4741CE3/TR13 from Microchip Technology is a robust and precise voltage regulator designed for a wide range of electronic applications. This Zener diode is engineered to provide a reliable voltage reference and protection against voltage transients. It is an essential component for designers looking to maintain voltage stability in their circuits.

Key Features

  • Zener Voltage: The device features a Zener voltage of 11V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 1.5W, it can handle a moderate amount of power, ensuring stability and reliability in operation.
  • Package: The SMAJ4741CE3/TR13 comes in a DO-214AC (SMA) surface-mount package, which is compact and suitable for high-density circuit designs.
  • High Surge Capability: It is capable of withstanding surge currents, providing excellent transient protection for sensitive electronics.
  • Temperature Range: The operational temperature range of -55°C to +150°C allows it to perform reliably in a variety of environmental conditions.

Applications

The SMAJ4741CE3/TR13 is versatile and can be used in various applications, such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ4741CE3/TR13 is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the stringent requirements of both commercial and industrial applications. Whether you are designing a simple power supply or an intricate electronic system, the SMAJ4741CE3/TR13 provides a dependable solution for voltage regulation and transient protection.

With its combination of features and reliability, the SMAJ4741CE3/TR13 is an excellent choice for designers who require a compact, high-performance Zener diode that can be seamlessly integrated into a variety of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess