EN
  • EN
  • DE

SMBJ5923BE3/TR13

Part No SMBJ5923BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5923
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280330-SMBJ5923BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5923BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5923BE3/TR13 Zener Diode

The SMBJ5923BE3/TR13 from Microchip Technology is a high-quality Zener diode, engineered to provide precise voltage regulation and protection for a variety of electronic circuits. As a member of Microchip's robust Zener diode product line, this component is designed to maintain a stable voltage level, making it an essential part of power management solutions across a wide range of applications.

Key Features and Benefits

  • Voltage Regulation: The SMBJ5923BE3/TR13 offers a nominal Zener voltage of 15V, providing a reliable reference voltage for your circuitry.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant amounts of power, making it suitable for more demanding applications.
  • Package: The diode comes in a DO-214AA (SMB) package, which is known for its compact size and excellent power dissipation capabilities. This surface-mount package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • High Surge Capability: It is designed to withstand surge events, ensuring that your electronics are protected against transient voltage spikes that can occur due to lightning strikes, switching, or other unexpected power anomalies.
  • Temperature Stability: The device operates effectively over a wide temperature range, maintaining consistent performance even under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The SMBJ5923BE3/TR13 adheres to environmental standards, being lead-free and RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

This Zener diode is ideal for a multitude of applications where voltage regulation and protection are paramount. Common uses include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial control panels
  • Automotive electronics

With its combination of features, the SMBJ5923BE3/TR13 Zener diode from Microchip Technology is a versatile and reliable component that enhances the stability and longevity of electronic systems. Whether you're designing consumer gadgets or industrial machinery, this diode is an excellent choice for ensuring consistent performance and robust protection against voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess