EN
  • EN
  • DE

SMAJ26E3/TR13

Part No SMAJ26E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 46.6V
Current - Peak Pulse (10/1000µs) 10.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ26
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299286-SMAJ26E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ26E3/TR13 CAD Model

Description

Product Overview: SMAJ26E3/TR13 by Microchip Technology

The SMAJ26E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Transient Protection: The SMAJ26E3/TR13 offers excellent clamping capability, with a stand-off voltage of 26V, ensuring protection for your sensitive circuits against voltage transients caused by inductive load switching and lightning.
  • High Surge Capability: This device is capable of handling high surge currents, making it suitable for use in environments where electrical surges are common.
  • Low Leakage Current: The low leakage current characteristic of the diode ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: With a response time of less than 1 picosecond from 0V to BV min, the SMAJ26E3/TR13 provides immediate protection upon detecting a transient voltage, minimizing the risk of damage to connected components.
  • Compact Package: The diode comes in a DO-214AC (SMA) package, offering a compact footprint for PCB layout without compromising on performance.

Applications

The SMAJ26E3/TR13 is suitable for a wide range of applications where transient voltage protection is critical. Common applications include:

  • Consumer electronics such as smartphones, laptops, and televisions
  • Industrial control systems and PLCs
  • Automotive electronics and onboard computer systems
  • Power supply and distribution systems
  • Telecommunication and networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMAJ26E3/TR13 is no exception. This product is manufactured to meet high industry standards, ensuring long-term reliability and performance in the field. Its robust design is tailored for the harsh conditions often encountered in industrial and automotive environments, providing peace of mind for manufacturers and end-users alike.

Overall, the SMAJ26E3/TR13 from Microchip Technology is an essential component for any design requiring reliable transient voltage suppression. Its combination of high surge capability, fast response time, and compact form factor makes it an ideal choice for protecting sensitive electronic circuits.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess