EN
  • EN
  • DE

SMAJ20CE3/TR13

Part No SMAJ20CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 35.8V
Current - Peak Pulse (10/1000µs) 13.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ20
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299507-SMAJ20CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ20CE3/TR13 CAD Model

Description

Product Overview: SMAJ20CE3/TR13

The SMAJ20CE3/TR13 is a high-quality, robust transient voltage suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is an essential component for modern electronic systems that require reliable protection against overvoltage conditions caused by inductive switching, lightning, and electrostatic discharge (ESD).

The device is packaged in a compact SMA (DO-214AC) package, which is ideal for automated placement and suitable for high-density circuit board designs. The SMAJ20CE3/TR13 is characterized by its bidirectional clamping feature, which provides symmetrical protection for AC signals or bipolar power supplies. With a stand-off voltage of 20V, it ensures the safety of downstream components by clamping excessive transient voltages to a safe level before they can cause any damage.

Key Features:

  • Transient Protection: It offers excellent transient voltage suppression capabilities, with a peak pulse power dissipation of 400W for 10/1000μs waveform.
  • Low Leakage Current: The device has a very low leakage current, minimizing power loss when the system is in standby mode.
  • Fast Response Time: The diode provides a fast response time to transient events, ensuring immediate protection for sensitive circuits.
  • Environmentally Friendly: It is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications:

The SMAJ20CE3/TR13 is suitable for a broad range of applications where voltage protection is critical. It is commonly used in consumer electronics, automotive systems, industrial controls, and telecommunications equipment. Its ability to safeguard against high energy transients makes it an indispensable component for the protection of microcontrollers, data lines, and power supply circuits.

Quality and Reliability:

As with all Microchip Technology products, the SMAJ20CE3/TR13 is manufactured to the highest quality standards. Its reliability is assured through rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry. This TVS diode is a testament to Microchip Technology's commitment to providing components that enhance the performance and longevity of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess