EN
  • EN
  • DE

SMAJ170CE3/TR13

Part No SMAJ170CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 304V
Current - Peak Pulse (10/1000µs) 1.6A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ170
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299527-SMAJ170CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ170CE3/TR13 CAD Model

Description

Microchip Technology SMAJ170CE3/TR13 Product Overview

The SMAJ170CE3/TR13 from Microchip Technology is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a great solution for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes, making it an essential component for a wide range of applications including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 170V, providing a high level of protection for circuits operating at or below this voltage level.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W for 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Low Leakage Current: The SMAJ170CE3/TR13 is designed with a low leakage current, minimizing power loss when the device is in standby mode.
  • Fast Response Time: Its response time is typically less than 1.0 picosecond from 0V to BV min, providing immediate protection against voltage spikes.
  • Compact Package: The device comes in a small DO-214AC (SMA) package, which is ideal for space-constrained applications.
  • RoHS and REACH Compliant: It adheres to environmental regulations, being RoHS and REACH compliant, thus suitable for use in a variety of markets worldwide.

Applications

The SMAJ170CE3/TR13 is versatile and can be used in a variety of applications to protect integrated circuits and other sensitive components from electrical overstress. Typical applications include:

  • Power supply circuits
  • Automotive systems
  • Telecommunication devices
  • Portable electronics
  • Microprocessor-based equipment

Quality and Reliability

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SMAJ170CE3/TR13 is manufactured with high-quality standards. Its robust design ensures long-term reliability, making it a preferred choice for protecting high-value electronic systems against transient voltage events.

For engineers and designers looking for a reliable TVS diode that combines high surge capability with a small footprint, the SMAJ170CE3/TR13 from Microchip Technology is an excellent choice.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess