EN
  • EN
  • DE

SMAJ15AE3/TR13

Part No SMAJ15AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 20.6A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ15
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299323-SMAJ15AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ15AE3/TR13 CAD Model

Description

Product Overview: SMAJ15AE3/TR13 by Microchip Technology

The SMAJ15AE3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leader in the electronic components industry. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of your devices.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 15V, which is ideal for a wide range of applications, providing a balance between protection and voltage tolerance.
  • Peak Pulse Power: It boasts an impressive peak pulse power of 400W for 10/1000μs waveforms, safeguarding electronics against high energy transients.
  • Package Type: The SMAJ15AE3/TR13 comes in a compact SMA package, which is highly valued for its small footprint and its ability to handle significant power despite its size.
  • Low Leakage Current: This TVS diode features a low leakage current, ensuring minimal power loss and contributing to the overall efficiency of the application it is used in.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, making it suitable for harsh environments.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to strict European Union standards on the restriction of hazardous substances.

Applications

The SMAJ15AE3/TR13 is versatile and can be used in a variety of applications. It is particularly useful in protecting voltage-sensitive components such as integrated circuits, MOSFETs, and signal lines from electrostatic discharges (ESD), electrical fast transients (EFT), and lightning-induced surges. Common applications include consumer electronics, automotive systems, industrial controls, and telecommunication devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMAJ15AE3/TR13 is no exception. Each diode is rigorously tested to ensure it meets the highest standards and can withstand the toughest conditions. When you choose this TVS diode, you are selecting a product that is backed by a reputable manufacturer dedicated to excellence.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess