EN
  • EN
  • DE

SMAJ120AE3/TR13

Part No SMAJ120AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 2.6A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ120
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299349-SMAJ120AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ120AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ120AE3/TR13 TVS Diode

The SMAJ120AE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This device is specifically engineered to shield circuits from the destructive forces of voltage surges that can result from lightning strikes, electrostatic discharge (ESD), and other sudden voltage events. The SMAJ120AE3/TR13 is an essential component for ensuring the longevity and reliability of electronic systems.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 120V, making it suitable for a wide range of applications where this level of protection is required.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 400 Watts for 10/1000µs waveform, ensuring effective protection against high energy transients.
  • Low Leakage Current: With its low leakage current, the SMAJ120AE3/TR13 ensures minimal power loss, thereby enhancing the overall efficiency of the application it is protecting.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection to the vulnerable circuitry.
  • Compact Package: Encased in a DO-214AC (SMA) package, this TVS diode is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: The SMAJ120AE3/TR13 complies with RoHS directives, making it an environmentally friendly choice for modern electronics.

Applications

The SMAJ120AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Telecommunication devices including base stations and networking equipment
  • Power supply units and voltage regulation modules
  • Medical devices that require precise voltage control and protection

With its combination of high surge capability, fast response time, and compact form factor, the SMAJ120AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether it's for personal electronics or industrial machinery, this TVS diode stands as a safeguard against the unpredictable nature of transient voltages.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess