Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC12
Other Names SM8LC12E3MSTR,SM8LC12MSDKR,SM8LC12DK,SM8LC12/TR7INACTIVE,SM8LC12/TR7CT,SM8LC12DKR,SM8LC12MSTR,SM8LC12MSTR,SM8LC12/TR7DKR,150-SM8LC12/TR7TR,SM8LC12/TRTTR,150-SM8LC12/TR7CT,SM8LC12MSCT,SM8LC12E3MSDKR,SM8LC12MS,SM8LC12/TR7CT,SM8LC12/TR7TR,SM8LC12DKR,SM8LC12/TR7TR,SM8LC12MSCT,SM8LC12/TR7DKR,SM8LC12E3MSCT,SM8LC12,SM8LC12MSDKR,150-SM8LC12/TR7DKR,SM8LC12E3MSTR,SM8LC12MS,SM8LC12E3MSCT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299153-SM8LC12/TR7
Ultra Librarian 3D Model Ultra Librarian SM8LC12/TR7 CAD Model

Description

The SM8LC12/TR7 is a state-of-the-art integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed for applications that demand high reliability, efficiency, and precision. The SM8LC12/TR7 is part of Microchip's extensive range of semiconductor products and is suitable for a variety of industries, including automotive, aerospace, consumer electronics, and industrial automation.

Key Features

  • High Performance: The SM8LC12/TR7 is engineered to deliver top-notch performance, ensuring that your applications run smoothly and efficiently.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications and for those looking to reduce their overall energy footprint.
  • Robust Design: With a design that prioritizes durability, the SM8LC12/TR7 can withstand harsh conditions and is suitable for use in environments that experience extreme temperatures, vibrations, or other challenging conditions.
  • Advanced Technology: Microchip Technology is known for its innovative approach, and the SM8LC12/TR7 incorporates the latest advancements in semiconductor technology, offering enhanced functionality and performance.

Applications

The versatility of the SM8LC12/TR7 allows it to be used across various applications. Some common uses include:

  • Automotive systems, such as engine control units and infotainment systems
  • Industrial control systems, including PLCs and motor controllers
  • Consumer electronics, for devices like smart home gadgets and wearables
  • Communication equipment, such as routers and network switches

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SM8LC12/TR7 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of its customers. With Microchip's reputation for excellence, you can trust the SM8LC12/TR7 to perform reliably in your critical applications.

Support and Resources

Customers choosing the SM8LC12/TR7 benefit from Microchip Technology's comprehensive support system. This includes access to a wide range of resources such as technical documentation, application notes, development tools, and a dedicated support team to assist with any queries or issues that may arise.

You May Also Be Interested in

Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Yageo
TVS ESD, SOD-123S, 13V, 21.5V, R / 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A13L01
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Yageo
TVS DIODE 24VWM 52VC SOT23 / 52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0910
ECAD model for SDT23C24L02-AT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention