Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280076-W29C011A
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29C011A CAD Model

Description

The W29C011A is a 1M-bit CMOS Flash Memory organized as 128K words by 8 bits. It is manufactured by Winbond Electronics and designed for non-volatile storage requiring in-system electrical erasure and reprogramming.

Applications

  • BIOS storage in personal computers.
  • Firmware storage in embedded systems.
  • Program memory in microcontrollers.
  • Data storage in portable devices.
  • Voice recorders and audio players.

Features

  • Fast Access Time: Ensures rapid data retrieval, improving system performance.
  • Single 5V Power Supply: Simplifies system design and reduces power supply requirements.
  • Sector Erase Capability: Allows for selective erasure of specific memory blocks, reducing erase time.
  • Embedded Erase and Program Algorithms: Simplifies programming and erasing operations.
  • Automatic Write Protection: Protects data from accidental overwrites during power loss.
  • TTL Compatible Inputs and Outputs: Enables easy interfacing with standard logic circuits.
  • 128K x 8 Organization: Provides a memory capacity of 1 megabit.

Benefits

  • In-System Reprogrammability: Allows for firmware updates and data changes without removing the device from the system.
  • High Endurance: Supports a large number of erase/program cycles, ensuring long-term reliability.
  • Fast Programming: Reduces the time required for firmware updates and data storage.
  • Data Protection: Prevents accidental data loss due to power failures or other unexpected events.
  • Easy Integration: TTL compatibility and single voltage operation simplify system design.

Additional Details

The W29C011A utilizes advanced CMOS technology for high performance and low power consumption. The device features sector erase capability, allowing specific blocks of memory to be erased and reprogrammed independently, optimizing erase and program times. Its automatic write protection feature safeguards data integrity during power loss. This Flash memory is an ideal solution for applications requiring non-volatile storage with the flexibility of in-system reprogrammability, making it suitable for a wide range of embedded systems and portable devices.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6778 $67.7800
235+ $0.5563 $130.7305
360+ $0.5394 $194.1840
500+ $0.5214 $260.7000
645+ $0.5046 $325.4670
860+ $0.4528 $389.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,270 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention