EN
  • EN
  • DE

SM840051KA-TR

Part No SM840051KA-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series RotaryWave™
Package Tape & Reel (TR)
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVCMOS, LVTTL
Number of Circuits 1
Frequency - Max 162.4MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SM840051
Other Names SM840051KA TR,SM840051KA TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269676-SM840051KA-TR
Ultra Librarian 3D Model Ultra Librarian SM840051KA-TR CAD Model

Description

Microchip Technology's SM840051KA-TR: A High-Performance Microcontroller

The SM840051KA-TR is a state-of-the-art microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for advanced applications that require robust performance and high reliability, this microcontroller is an ideal choice for designers who are developing sophisticated electronics in various industries such as automotive, industrial control, and Internet of Things (IoT).

Key Features:

  • Advanced Core: At the heart of the SM840051KA-TR is a powerful processing core, delivering efficient operation and high-speed processing capabilities. This makes it suitable for handling complex algorithms and multitasking environments.
  • Memory Capacity: The microcontroller comes with ample built-in memory, including both flash and RAM, which allows for flexible programming and data storage. This memory is also crucial for applications that require quick data retrieval and manipulation.
  • Connectivity Options: With a range of connectivity options, the SM840051KA-TR can easily interface with other devices and networks. It supports various communication protocols, enabling it to be integrated into a wide array of systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this microcontroller, making it suitable for battery-powered or energy-sensitive applications. Its low power modes help extend battery life and reduce power-related costs.
  • Robust Security Features: Security is a top priority in today's connected world, and the SM840051KA-TR addresses this with advanced security features to protect against unauthorized access and ensure data integrity.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The versatility of the SM840051KA-TR makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart devices
  • Medical devices
  • Complex IoT ecosystems

With its combination of performance, connectivity, and security, the SM840051KA-TR from Microchip Technology is a microcontroller that can meet the demands of modern electronic systems, driving innovation and efficiency in a variety of applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess