EN
  • EN
  • DE

SM802124UMG

Part No SM802124UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tray
PLL Yes with Bypass
Input LVCMOS
Output CMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SM802124
Other Names 576-3999
Standard Package 75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269728-SM802124UMG
Ultra Librarian 3D Model Ultra Librarian SM802124UMG CAD Model

Description

The SM802124UMG is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This innovative product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, processing capability, and advanced features.

Key Features

  • Advanced Core: At the heart of the SM802124UMG lies a high-performance core that delivers exceptional computational speed and efficiency, making it ideal for a wide range of applications.
  • Memory: It comes equipped with ample memory, including both flash and SRAM, to support complex software applications and data storage requirements.
  • Connectivity: This MCU offers versatile connectivity options, including standard communication interfaces such as I2C, SPI, and UART, allowing for easy integration into various systems and peripherals.
  • Power Management: With its sophisticated power management features, the SM802124UMG ensures low power consumption during operation, contributing to the longevity of battery-powered devices.
  • Robust Security: Security is paramount in today's connected world, and the SM802124UMG provides robust security features to protect against unauthorized access and ensure data integrity.
  • Analog Peripherals: The inclusion of analog peripherals such as ADCs and DACs offers the flexibility to handle analog signals, which is essential for sensor-based applications.

Applications

The versatility of the SM802124UMG makes it suitable for a diverse range of applications, from industrial control systems to IoT devices, consumer electronics, automotive applications, and more. Its robust design and comprehensive feature set ensure that it can meet the requirements of the most demanding projects.

Support and Resources

Microchip Technology provides extensive support for the SM802124UMG, including detailed datasheets, technical documentation, application notes, and a dedicated support team. Developers can also access a wide range of development tools and software libraries to accelerate the design and deployment of their solutions.

For engineers and developers looking for a reliable and powerful microcontroller, the SM802124UMG from Microchip Technology represents an excellent choice that balances performance, power efficiency, and advanced features.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess