EN
  • EN
  • DE

SM802116UMG-TR

Part No SM802116UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tape & Reel
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVDS
Number of Circuits 1
Frequency - Max 212.5MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SM802116
Other Names SM802116UMG TR,SM802116UMGTR,576-3975-6,576-3975-1,576-3975-2,-SM802116UMG TR,-SM802116UMG TR,-SM802116UMG-TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269731-SM802116UMG-TR
Ultra Librarian 3D Model Ultra Librarian SM802116UMG-TR CAD Model

Description

Product Overview: SM802116UMG-TR from Microchip Technology

The SM802116UMG-TR is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This precision-engineered product is part of Microchip's extensive range of semiconductor solutions that are renowned for their reliability, efficiency, and advanced features.

Key Features

  • High Performance: The SM802116UMG-TR is optimized for high-speed operation, ensuring that your applications run smoothly and efficiently.
  • Low Power Consumption: With power-saving features integrated into the design, this product is ideal for battery-operated devices, reducing the overall power footprint and extending battery life.
  • Robust Design: Manufactured to withstand harsh conditions, the SM802116UMG-TR maintains its performance over a wide temperature range and is resistant to many forms of environmental stress.
  • Compact Form Factor: The small package size makes it an excellent choice for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The versatility of the SM802116UMG-TR makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Devices

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SM802116UMG-TR is no exception. It is backed by Microchip's rigorous testing protocols and comes with comprehensive technical support. Customers can rely on Microchip's global network for both pre-sales and post-sales assistance, ensuring a smooth integration of the SM802116UMG-TR into their projects.

Ordering Information

The product is available in tape and reel packaging, facilitating easy assembly during mass production. The suffix 'TR' in the part number SM802116UMG-TR indicates tape and reel packaging, which is commonly used for surface mount technology components. For more information on ordering or to request samples, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess