EN
  • EN
  • DE

SM16LC05/TR13

Part No SM16LC05/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC05
Other Names SM16LC05,SM16LC05MSCT,SM16LC05MSCT,SM16LC05MSTRR,SM16LC05MSD,SM16LC05MS,SM16LC05MSTR,150-SM16LC05/TR13TR,SM16LC05MSTR,SM16LC05MS,150-SM16LC05/TR13CT
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299156-SM16LC05/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC05/TR13 CAD Model

Description

Product Overview: SM16LC05/TR13 by Microchip Technology

The SM16LC05/TR13 is a state-of-the-art circuit protection device from the renowned manufacturer Microchip Technology. Designed to safeguard sensitive electronic components from transient voltage spikes and surges, this product is a must-have for any application where reliability and safety are paramount.

Key Features

  • Transient Voltage Suppression (TVS): The SM16LC05/TR13 is specifically engineered to protect against transient voltage events, ensuring the longevity and stable operation of your electronics.
  • Low Capacitance: With its low capacitance design, this device is ideal for high-speed data lines, as it minimizes signal distortion and preserves the integrity of data transmission.
  • Surface Mount Package: The device comes in a convenient surface-mount package, making it suitable for modern, high-density PCB designs.
  • Bi-directional Protection: It offers bi-directional clamping which is critical for AC signals or where the polarity is reversible, thus enhancing the versatility of this protective component.
  • RoHS Compliant: Compliance with the RoHS directive ensures that the SM16LC05/TR13 is free from hazardous substances, making it an environmentally friendly choice for your designs.

Applications

The versatility of the SM16LC05/TR13 allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Telecommunication systems
  • Networking equipment
  • Computers and peripherals
  • Consumer electronics
  • Industrial controls

Why Choose the SM16LC05/TR13?

When it comes to protecting your sensitive electronics, the SM16LC05/TR13 by Microchip Technology offers the ideal combination of performance, reliability, and convenience. Its robust design ensures that your devices are shielded from harmful voltage spikes, while its low capacitance feature preserves the functionality and speed of high-frequency data lines. With its environmentally friendly profile and ease of integration into various circuit designs, the SM16LC05/TR13 stands out as a top choice for circuit protection in a multitude of applications.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess