EN
  • EN
  • DE

SG3845Y

Part No SG3845Y
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Current Mode PWM Controller 200mA 8-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Fall Time 50 ns
Max Duty Cycle 50 %
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
Operating Supply Voltage 30 V
Output Current 200 mA
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Win Source Part Number 1033312-SG3845Y
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG3845Y CAD Model

Description

The SG3845Y is a sophisticated and versatile pulse width modulation (PWM) controller from Microchip Technology, designed to cater to a wide range of power supply applications. This integrated circuit is engineered to provide high-efficiency power conversion, which is crucial for modern electronic devices that demand reliable and consistent power management solutions.

Key Features:

  • Adjustable Output: The SG3845Y allows for a wide range of output voltage adjustments, making it highly adaptable for various applications.
  • High Switching Frequency: With its capability to operate at high switching frequencies, this controller enables the design of power supplies with smaller components, resulting in compact and cost-effective solutions.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power consumption during the initial phase and enhances overall efficiency.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.

Applications:

The SG3845Y is highly suited for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power factor correction modules
  • LED drivers

Technical Specifications:

Parameter Value
Operating Frequency Up to 500 kHz
Supply Voltage 8V to 35V
Output Current 200 mA
Temperature Range -40°C to +85°C

The SG3845Y PWM controller is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new power supply or upgrading an existing one, the SG3845Y offers the performance and flexibility needed to meet your power management requirements.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess