EN
  • EN
  • DE

SG3842N

Part No SG3842N
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Current Mode PWM Controller 200mA 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Fall Time 50 ns
Max Duty Cycle 100 %
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
Operating Supply Voltage 30 V
Output Current 200 mA
Packaging Bulk
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Win Source Part Number 1022351-SG3842N
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG3842N CAD Model

Description

The SG3842N is a versatile and robust PWM (Pulse Width Modulation) controller designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is part of Microchip's expansive range of power management solutions, tailored for a variety of applications, including power supplies, DC-DC converters, and battery chargers.

Key Features

  • High Performance: The SG3842N offers high-frequency operation up to 500kHz, allowing for smaller-sized components and reduced power losses, which is essential for efficient power supply design.
  • Voltage Regulation: It provides excellent voltage regulation with its internal reference voltage of 1.0V ±2%, ensuring precise control over output voltages in a power supply circuit.
  • Current Mode Control: The device features current mode control which provides superior transient response, simplifies loop compensation, and ensures reliable and stable operation even under varying load conditions.
  • Protection Features: The SG3842N is equipped with built-in protection features including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, safeguarding the controller and the overall system from potential damage.

Applications

The flexibility and high performance of the SG3842N make it suitable for a wide range of power management applications:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Converters
  • DC-DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supply for Consumer Electronics

Technical Specifications

  • Package: 8-Pin PDIP
  • Temperature Range: -25°C to +85°C
  • Supply Voltage: Up to 35V

The SG3842N from Microchip Technology stands out as a reliable and efficient solution for designers looking to optimize their power management systems. With its advanced features and comprehensive protection mechanisms, it ensures high performance and durability for a vast array of electronic products.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess