EN
  • EN
  • DE

SG3825CQ

Part No SG3825CQ
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Current Mode PWM Controller 200mA 20-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Fall Time 30 ns
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Output Current 200 mA
Packaging Bulk
Radiation Hardening No
Rise Time 30 ns
RoHS Non-Compliant
Switching Frequency 1.5 MHz
Win Source Part Number 1020264-SG3825CQ
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG3825CQ CAD Model

Description

The SG3825CQ from Microchip Technology is a sophisticated and versatile pulse width modulator (PWM) controller designed for a wide range of power supply applications. This component is part of Microchip's renowned family of PWM control ICs, which are known for their reliability, precision, and performance.

The SG3825CQ is specifically engineered to cater to the demanding requirements of modern power electronic circuits. It is commonly employed in switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power conversion applications. The device offers a high level of integration, which simplifies circuit design and helps to reduce the number of external components needed, leading to cost savings and a more compact PCB layout.

One of the key features of the SG3825CQ is its dual output drivers, which enable the direct driving of MOSFETs or other high-power transistors. This capability allows for the design of high-efficiency power stages with minimal power loss. Additionally, its wide operating range and adjustable dead-time control make it highly adaptable to various topologies and power levels.

The SG3825CQ also boasts built-in protection features such as under-voltage lockout (UVLO), which ensures that the device operates only when the supply voltage is within the specified range. This protects the circuit from potentially damaging conditions caused by low supply voltages. Furthermore, its overcurrent protection helps to safeguard the power stage from excessive current draw that could lead to overheating or damage.

For design flexibility, the SG3825CQ offers a wide range of programmability options. Designers can set the operating frequency, duty cycle, and soft-start duration to match specific application requirements. Its high precision reference voltage ensures stable and accurate control of the output, which is critical for applications that demand consistent power delivery.

In summary, the SG3825CQ from Microchip Technology is a high-performance PWM controller that combines functionality, protection, and ease of use in a single package. It is an ideal choice for engineers looking to create efficient, reliable, and cost-effective power supply solutions.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess