Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Base Product Number EPM1270
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 589566-EPM1270GF256C3
Ultra Librarian 3D Model Ultra Librarian EPM1270GF256C3 CAD Model

Description

The Intel EPM1270GF256C3 is a MAX II series CPLD designed for embedded applications.

  • Product Name: EPM1270GF256C3
  • Series: MAX II
  • Package: Tray
  • Standard Package Size: 90 pieces
  • Number of I/Os: 212
  • Logic Elements/Blocks: 1270
  • Programmable: In-System
  • Maximum Delay Time: 6.2 ns
  • Voltage Supply: 1.71V to 1.89V (internal)
  • Mounting Type: Surface Mount
  • Package: 256-BGA
  • Manufacturer: Intel
  • Status: Active
  • Temperature Range: 0°C to 85°C
  • REACH: Unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 48TQFP
Need more? Email Us
ECAD model for M4A5-32/32-10VNI48
Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF750LVC-15JU
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
ECAD model for ATF750LVC-15PU
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for M4A3-64/32-7VNC
Altera
IC CPLD 256MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7256BUC169-10
Microchip Technology
IC CPLD 10MC 7.5NS 24DIP
Need more? Email Us
ECAD model for ATF750C-7PX
Microchip Technology
IC CPLD 10MC 7.5NS 28PLCC
Need more? Email Us
ECAD model for ATF750C-7JX
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 132CSBGA
Need more? Email Us
ECAD model for LC4256ZC-75MN132I
Lattice Semiconductor Corporation
IC CPLD 512MC 12NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-12YC

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention