EN
  • EN
  • DE

SG2002J-883B

Part No SG2002J-883B
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Trans Darlington NPN 50V 0.5A 16-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Collector Emitter Voltage (VCEO) 50 V
Mount Through Hole
Packaging Bulk
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 987279-SG2002J-883B
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG2002J-883B CAD Model

Description

The SG2002J-883B is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of advanced electronic systems, providing a reliable solution for a wide range of applications.

Key Features

  • High Precision: The SG2002J-883B is built for applications requiring precise measurements and stable performance over time and varying conditions.
  • Durability: Engineered to withstand harsh environments, this product is suitable for military and aerospace applications, as it adheres to the stringent standards of the 883B series.
  • Extended Temperature Range: It operates effectively across a wide temperature range, making it ideal for use in extreme conditions.
  • Robust Packaging: The device comes in a robust package that ensures its integrity and functionality even under physical stress or exposure to harsh substances.

Applications

The SG2002J-883B is versatile and can be used in various high-tech industries. Its applications include:

  • Aviation electronics (avionics)
  • Military and defense systems
  • Spacecraft and satellite components
  • Precision instrumentation
  • Communication infrastructure

Technical Specifications

The SG2002J-883B boasts impressive technical specifications that ensure its performance in critical systems:

  • Voltage supply range tailored for flexibility in different circuit designs
  • Low power consumption for energy-efficient operation
  • High integration to reduce the need for multiple components
  • Stable operation over its designated temperature range

Microchip Technology's commitment to quality and reliability is evident in the SG2002J-883B, making it a preferred choice for engineers and designers looking for a dependable component that meets the 883B military standard. With its robust design and advanced features, the SG2002J-883B stands out as an exemplary product for applications where failure is not an option.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $284.8022 $284.8022
2+ $255.3405 $510.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,599 pieces
In Stock: 800 pieces Factory Stock: 799 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess