EN
  • EN
  • DE

SG1844J-DESC

Part No SG1844J-DESC
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 14CERDIP / Converter Offline Topology 100Hz ~ 500kHz 14-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Supply Voltage - Operating 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Mounting Type Through Hole
Base Product Number SG1844
Other Names 150-SG1844J-DESC
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254084-SG1844J-DESC
Ultra Librarian 3D Model Ultra Librarian SG1844J-DESC CAD Model

Description

Product Overview: SG1844J-DESC

The SG1844J-DESC is a versatile and robust integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the SG1844 family of pulse width modulator (PWM) control circuits which are specifically engineered to offer high-performance solutions for a wide range of power supply applications.

Key Features

  • Adjustable Output Control: The SG1844J-DESC features an adjustable duty cycle, providing users with precise control over the output, which is essential for optimizing power supply performance.
  • High Efficiency: With its ability to drive high-current totem-pole outputs, this device ensures efficient power conversion, which is crucial for reducing heat dissipation and improving the reliability of the end application.
  • Wide Operating Range: The device operates over a wide range of input voltages, making it suitable for various applications that require different power levels.
  • Frequency Flexibility: The oscillator frequency is user-configurable, allowing for flexibility in design to meet specific application requirements.
  • Protection Features: The SG1844J-DESC includes under-voltage lockout and current limiting features to protect the device and the overall system from potential damage due to abnormal operating conditions.

Applications

The SG1844J-DESC is ideal for a broad range of power supply applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and motor control circuits. Its robustness and adaptability make it suitable for industrial, automotive, and consumer electronics markets.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SG1844J-DESC is built to meet stringent quality standards, ensuring reliability and performance consistency for the most demanding applications. With its proven design and state-of-the-art manufacturing process, this PWM controller is a reliable choice for designers looking to create efficient and durable power systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9722 $63.9722
3+ $52.4901 $157.4703
4+ $50.8497 $203.3988
5+ $49.2094 $246.0470
7+ $47.5691 $332.9837
9+ $42.6481 $383.8329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess