EN
  • EN
  • DE

SG1842Y-883B

Part No SG1842Y-883B
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8CDIP / Converter Offline Flyback Topology 100Hz ~ 500kHz 8-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Series Military, MIL-STD-883B
Package Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 16 V
Supply Voltage - Operating 10V ~ 30V
Duty Cycle 95%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Mounting Type Through Hole
Base Product Number SG1842
Other Names 1259-1069,1259-1069-MIL,SG1842Y883B
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254083-SG1842Y-883B
Ultra Librarian 3D Model Ultra Librarian SG1842Y-883B CAD Model

Description

Introducing the SG1842Y-883B from Microchip Technology

The SG1842Y-883B, manufactured by Microchip Technology, is a state-of-the-art current mode PWM controller that has been meticulously designed for a wide range of power supply and converter applications. This device is part of Microchip's extensive line of power management solutions, known for their reliability and performance. The SG1842Y-883B is particularly suitable for use in switch-mode power supplies (SMPS), DC-DC converters, and other power control circuits.

Key Features

  • High Performance: The SG1842Y-883B offers exceptional control for pulse-width modulation (PWM), ensuring efficient and stable power supply operation.
  • Versatility: This PWM controller is designed to be flexible and can be used in various types of power supply designs, including flyback, forward, and push-pull topologies.
  • Stability: With built-in features such as under-voltage lockout and soft start, the SG1842Y-883B ensures safe operation and minimizes inrush current at startup, contributing to the longevity of the end application.
  • Protection: The device includes a range of protective features such as overcurrent protection and thermal shutdown, safeguarding the power system against potential damage from abnormal operating conditions.

Technical Specifications

  • Operating Frequency: The SG1842Y-883B operates at a frequency range that optimizes efficiency and allows for the use of smaller, more cost-effective external components.
  • Temperature Range: This component is built to withstand industrial temperature ranges, ensuring consistent performance across diverse environmental conditions.
  • Package: It comes in a robust package that is designed for easy integration into a variety of circuit boards and systems.

The SG1842Y-883B from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its combination of features makes it a versatile component that can be adapted to a multitude of applications, ensuring that it meets the specific needs of sophisticated electronic systems. With Microchip's commitment to quality, this PWM controller stands as a top-tier component for any power control design.

Whether you're developing a new power supply design or seeking to improve an existing one, the SG1842Y-883B offers the performance, flexibility, and protection needed to create an efficient and reliable power management system.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7301 $58.7301
3+ $48.1888 $144.5664
4+ $46.6829 $186.7316
6+ $45.1771 $271.0626
7+ $43.6712 $305.6984
9+ $39.1533 $352.3797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess