Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® A4U
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862610-ATXMEGA128A4U-AN
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A4U-AN CAD Model

Description

Microchip Technology's ATXMEGA128A4U-AN

The ATXMEGA128A4U-AN from Microchip Technology is a cutting-edge 8/16-bit high-performance, low-power AVR XMEGA microcontroller. This device is designed to execute tasks efficiently in real-time applications, offering a unique combination of performance, power efficiency, and design flexibility.

Key Features:

  • Advanced Architecture: The ATXMEGA128A4U-AN boasts a 32MHz max CPU speed with a 128KB Flash memory, 8KB SRAM, and 2KB EEPROM, ensuring ample space and speed for complex applications.
  • Enhanced Power Efficiency: With picoPower technology, it operates on a 1.6V to 3.6V range, optimizing power consumption for battery-powered devices.
  • High-Resolution Analog: The device includes a 12-bit ADC with up to 16 channels and a 2-channel 12-bit DAC, allowing for precise analog signal processing.
  • Robust Peripherals: It features various peripherals including USART, SPI, and I2C interfaces, USB 2.0 Full-speed/low-speed device, and a hardware QTouch slider, making it highly versatile for a wide range of applications.
  • Real-Time Performance: The ATXMEGA128A4U-AN supports real-time counter, three flexible 16-bit timer/counters, and two 8-bit timer/counters, all designed to enhance real-time task management.
  • Secure Communication: Equipped with AES and DES crypto engines, it provides secure data communication, which is essential for modern IoT applications.

Applications:

The ATXMEGA128A4U-AN is ideal for a wide range of applications such as industrial control systems, medical devices, utility metering, and home automation. Its rich feature set and low power consumption make it an excellent choice for portable and power-sensitive applications.

Conclusion:

With its advanced set of features and capabilities, the ATXMEGA128A4U-AN from Microchip Technology stands out as a powerful microcontroller that can handle demanding tasks while maintaining energy efficiency. Whether for professional or hobbyist projects, it offers a flexible and reliable solution for a multitude of embedded system applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention