EN
  • EN
  • DE

SG1536T-883B

Part No SG1536T-883B
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99 / General Purpose Amplifier 1 Circuit TO-99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Supply 2.2mA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 72 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Base Product Number SG1536
ECCN EAR99
HTSUS 8542.33.0001
Other Names 150-SG1536T-883B
Standard Package 50
Win Source Part Number 1231358-SG1536T-883B
Ultra Librarian 3D Model Ultra Librarian SG1536T-883B CAD Model

Description

The SG1536T-883B is a high-performance, precision voltage comparator from Microchip Technology, known for its reliability and robustness. This advanced component is designed to offer rapid response times and a high degree of accuracy for voltage comparison applications. It is an ideal choice for critical systems that require precise voltage monitoring and control.

Key Features

  • Fast Response Time: The SG1536T-883B boasts a quick response time, making it suitable for applications that require rapid signal processing.
  • High Precision: With its precise voltage comparison capabilities, this component ensures accurate monitoring and control, which is essential for maintaining the integrity of electronic systems.
  • Wide Operating Range: It is designed to operate over a broad range of voltages, making it versatile for various applications across different industries.
  • Low Power Consumption: This device is engineered to be energy-efficient, thereby reducing the overall power requirements of the system it is integrated into.
  • Temperature Range: The SG1536T-883B is built to function reliably within a wide temperature range, ensuring performance stability in diverse environmental conditions.
  • Military Standards: Complying with military standards, this voltage comparator is suitable for use in high-reliability applications such as aerospace and defense systems.

Applications

The versatility of the SG1536T-883B makes it an excellent choice for a wide array of applications. These include:

  • A/D Converters
  • Zero-Crossing Detectors
  • Relay Drivers
  • Precision Voltage Regulation
  • Window Comparators
  • High-Speed Sampling Circuits

Product Specifications

The SG1536T-883B is available in a hermetically sealed package, ensuring its longevity and protection from environmental factors. It meets the rigorous MIL-STD-883B standard, which is a testament to its quality and reliability. The device is also lead (Pb)-free and RoHS compliant, aligning with environmental safety standards.

For engineers and designers looking for a dependable voltage comparator that offers both precision and speed, the SG1536T-883B from Microchip Technology stands out as an excellent choice. Its adherence to military specifications further underscores its suitability for applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess