Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Mounting Type Surface Mount
Base Product Number SEC1100
Standard Package 490 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 511909-SEC1100-A5-02
Ultra Librarian 3D Model Ultra Librarian SEC1100-A5-02 CAD Model

Description

The SEC1100-A5-02 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the growing demands for robust security in the Internet of Things (IoT) devices, embedded systems, and various other applications requiring high levels of data protection.

Key Features

  • Enhanced Security: The SEC1100-A5-02 incorporates advanced cryptographic algorithms and hardware-based key storage that ensures superior protection against physical and logical attacks.
  • Low Power Consumption: It is engineered to operate with minimal power, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Flexible Integration: This product features a versatile interface that supports seamless integration with a wide range of microcontrollers and processors.
  • High Performance: With its efficient architecture, the SEC1100-A5-02 delivers high-speed cryptographic operations, ensuring quick and secure data processing.

Applications

  • IoT Security
  • Secure Boot for Embedded Systems
  • Data Encryption for Communication Devices
  • Authentication for Access Control Systems
  • Secure Firmware Updates

Technical Specifications

  • Advanced Encryption Standard (AES) Support
  • Public Key Cryptography (PKI) Capabilities
  • True Random Number Generator (TRNG)
  • Unique Device Serial Number for Device Authentication
  • Low-Power Sleep Mode

The SEC1100-A5-02 is not just a product; it's a comprehensive security solution that provides peace of mind for developers and users alike. Its robust feature set ensures that it can meet the stringent security requirements of modern electronic systems while maintaining ease of use and flexibility. Whether you're looking to secure communication in an IoT ecosystem or protect intellectual property in embedded designs, the SEC1100-A5-02 from Microchip Technology is a trusted and reliable choice.

Please note: The above description is for informational purposes only and does not constitute a technical datasheet. For detailed technical information, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Texas Instruments
DIG ISO - ENHANCED BASIC - MYNA / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.9152
ECAD model for ISO7741FBDWR
NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
Analog Devices Inc.
DGTL ISO 2500VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $26.0776
ECAD model for ADUM3471WARSZ-RL7
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ECAD model for HTMS8101FTK/AF,115
Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
Texas Instruments
4-CHANNEL 20GBPS DIFFERENTIAL 2: / Multiplexer/Demultiplexer 42-WQFN (3.5x9)
Lowest to $3.2501
ECAD model for TMUXHS4412IRUAT
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Lowest to $2.7842
ECAD model for AD2426WCCSZ-RL
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $7.3326
ECAD model for ISL32273EFBZ
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Lowest to $0.9694
ECAD model for TJA1051T/3/2Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.5102 $66.3260
310+ $0.4187 $129.7970
480+ $0.4056 $194.6880
660+ $0.3924 $258.9840
855+ $0.3792 $324.2160
1,145+ $0.3401 $389.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention