EN
  • EN
  • DE

SCH3227I-SZ

Part No SCH3227I-SZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC RESET GENER  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 40
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-WFBGA
Supplier Device Package 144-WFBGA (9x9)
Base Product Number SCH3227
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1188524-SCH3227I-SZ
Ultra Librarian 3D Model Ultra Librarian SCH3227I-SZ CAD Model

Description

Microchip Technology SCH3227I-SZ Super I/O Controller

The SCH3227I-SZ is a versatile Super I/O Controller from the esteemed Microchip Technology, designed to provide a comprehensive solution for interfacing peripheral devices with a motherboard. This advanced integrated circuit is tailored for use in desktop and notebook computers, embedded systems, and industrial PCs, offering an exceptional blend of performance, power efficiency, and reliability.

At the heart of the SCH3227I-SZ lies a robust feature set that includes a variety of I/O functions. It encompasses multiple serial ports, a parallel port, a floppy disk controller, a keyboard controller with PS/2 mouse support, and a game port, making it an indispensable component for system builders and hardware designers. The device also incorporates a hardware monitor for temperature, voltage, and fan speed, ensuring that systems remain within operational thresholds for enhanced stability and longevity.

The SCH3227I-SZ is engineered with a focus on ease of integration. It interfaces with the LPC (Low Pin Count) bus, which is a common connection standard in modern computing, allowing for seamless communication with the main processor and other components. This Super I/O controller also features enhanced power management capabilities, which contribute to the overall energy efficiency of the system it is deployed in.

For developers and system integrators, the SCH3227I-SZ provides programmable configuration options through its internal registers. This level of customization ensures that the device can be fine-tuned to meet the specific requirements of various applications. Additionally, the controller is available in a compact 128-pin QFP (Quad Flat Package), which is ideal for space-constrained environments.

In summary, the SCH3227I-SZ from Microchip Technology is a high-quality Super I/O Controller that offers a rich set of features for managing essential I/O functions. Its robust hardware monitoring and power management capabilities, combined with its programmability and compact footprint, make it a top choice for system designers seeking a reliable and efficient solution for their I/O needs.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $3.2490
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess