EN
  • EN
  • DE

S16-4148E3/TR7

Part No S16-4148E3/TR7
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 400MA 16SOIC  /  Diode Array 8 Independent Standard 75 V 400mA (DC) Surface Mount 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Configuration 8 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number S16-4148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 500
Win Source Part Number 1089647-S16-4148E3/TR7
Ultra Librarian 3D Model Ultra Librarian S16-4148E3/TR7 CAD Model

Description

The S16-4148E3/TR7 is a cutting-edge semiconductor device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a vast array of applications across various industries ranging from automotive to consumer electronics, networking, and telecommunications.

Key Features

  • High Performance: The S16-4148E3/TR7 is built for reliability and efficiency, ensuring high performance for critical applications.
  • Durability: Engineered with robust materials, it is capable of withstanding harsh environments and prolonged use.
  • Energy Efficient: This product is designed with energy conservation in mind, making it an eco-friendly option that reduces overall power consumption.
  • Compact Design: The compact footprint of the S16-4148E3/TR7 allows for seamless integration into a variety of electronic assemblies without taking up excessive space.

Applications

The versatility of the S16-4148E3/TR7 makes it an ideal choice for numerous applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance.
  • Consumer electronics where space is at a premium and efficiency is paramount.
  • Communication devices that need consistent operation and durability.
  • Industrial automation equipment demanding precision and robustness.

Technical Specifications

Microchip Technology provides detailed technical specifications for the S16-4148E3/TR7 to assist designers and engineers in integrating this product into their systems. Customers are encouraged to review the datasheets and product documentation available on the Microchip Technology website for comprehensive information regarding the electrical characteristics, operating conditions, and mechanical specifications.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The S16-4148E3/TR7 is backed by Microchip's rigorous testing and quality assurance processes. In addition, customers have access to Microchip's world-class technical support and customer service to ensure successful deployment and operation of their products.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9072 $53.1648
21+ $4.8470 $101.7870
32+ $4.6955 $150.2560
45+ $4.5440 $204.4800
57+ $4.3926 $250.3782
77+ $3.9382 $303.2414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess