EN
  • EN
  • DE

RN42HID-I/RM

Part No RN42HID-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 2
Frequency 2.4GHz
Data Rate 300kbps
Power - Output 4dBm
Sensitivity -80dBm
Serial Interfaces UART
Antenna Type Integrated, Trace
Voltage - Supply 3V ~ 3.6V
Current - Transmitting 30mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Firmware Version HID/6.11
Base Product Number RN42
Standard Package 70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1339223-RN42HID-I/RM
Ultra Librarian 3D Model Ultra Librarian RN42HID-I/RM CAD Model

Description

Microchip Technology's RN42HID-I/RM Bluetooth Module

The RN42HID-I/RM from Microchip Technology is a fully integrated, Class 2 Bluetooth module designed to provide a robust and advanced wireless connectivity solution for a wide range of applications. This small form-factor module is specifically tailored for Human Interface Device (HID) profiles, making it an ideal choice for wireless keyboard, mouse, joystick, and gamepad implementations.

Key Features:

  • Bluetooth 2.1 + EDR Compliant: The module is compliant with Bluetooth version 2.1 and Enhanced Data Rate (EDR) up to 3 Mbps, ensuring efficient and reliable wireless communication.
  • Easy Integration: With its built-in HID profile support, the RN42HID-I/RM simplifies the process of adding wireless capability to devices without the need for extensive programming or development.
  • Low Power Consumption: Designed for battery-powered applications, the module offers low power consumption, with a sleep mode that further reduces power draw when the device is inactive.
  • Secure Communication: It features secure simple pairing, encryption, and authentication mechanisms to maintain the integrity and privacy of data transmission.
  • Compact Size: The module's compact footprint (26.92 mm x 13.21 mm) allows for easy integration into space-constrained devices without compromising on functionality.
  • Flexible Configurations: It offers multiple configuration methods including GPIO, UART, and over-the-air, providing versatility to suit various design requirements.

Applications:

The RN42HID-I/RM is particularly suited for applications where wireless HID connectivity is required. It is widely used in:

  • Consumer electronics like wireless keyboards, mice, and gaming controllers
  • Interactive presentations and educational tools
  • Industrial control interfaces
  • Remote controls for home automation systems
  • Medical devices requiring wireless input capabilities

With its proven track record of reliability and performance, the RN42HID-I/RM Bluetooth module from Microchip Technology offers an exceptional solution for designers looking to incorporate wireless HID functionality into their products. Its ease of use, coupled with Microchip's support and resources, makes it a go-to choice for both prototyping and mass production.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess