EN
  • EN
  • DE

RN-UFL-SMA6

Part No RN-UFL-SMA6
Manufacturer Microchip Technology
Catalog Coaxial Cables (RF)
Description CBL ASSY U.FL-RPSMA JACK-PLUG 6"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Microchip Technology
Series -
Package Bag
Product Status Active
Style U.FL (UMCC) to RP-SMA
1st Connector RP-SMA Jack
1st Contact Gender Male
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector U.FL (UMCC) Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
2nd Connector Mounting Feature -
Length 6.000" (152.40mm)
Cable Type 1.13mm OD Coaxial Cable
Overall Impedance 50 Ohms
Frequency - Max 5 GHz
Color Gray
Features Shielded
Ingress Protection -
Base Product Number RN-UFL-SMA6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1373231-RN-UFL-SMA6
Ultra Librarian 3D Model Ultra Librarian RN-UFL-SMA6 CAD Model

Description

Product Overview: RN-UFL-SMA6 from Microchip Technology

The RN-UFL-SMA6 is an essential RF accessory developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to bridge the gap between devices with U.FL connectors and SMA antenna connections, providing a versatile solution for a wide range of wireless applications.

Key Features

  • U.FL to SMA Adapter Cable: This 6-inch (approximately 152.4 mm) adapter cable offers a convenient way to connect U.FL interface devices to SMA antennas, facilitating seamless RF connectivity.
  • High-Quality Build: Made with durable materials, the RN-UFL-SMA6 ensures reliable performance and longevity, even in demanding environments.
  • Flexible Integration: Its compact size and flexibility make it an ideal choice for integrating into various applications without adding significant weight or spatial constraints.
  • Wide Compatibility: The adapter is compatible with a broad spectrum of Microchip products and other devices that utilize U.FL and SMA connections, making it a versatile accessory for developers and engineers.

Applications

The RN-UFL-SMA6 is suited for use in a variety of applications, including but not limited to:

  • Wireless communication systems
  • IoT (Internet of Things) devices
  • RFID readers
  • Telemetry and remote control systems
  • Consumer electronics
  • Industrial monitoring and control

Technical Specifications

The adapter cable operates within the frequency range typically used for Wi-Fi, Bluetooth, and other RF communications, ensuring compatibility with most wireless standards. Its robust design can withstand the mechanical stresses of daily use, making it a reliable component in any RF setup.

Ordering Information

The RN-UFL-SMA6 is available for order through Microchip Technology's official website or authorized distributors. For those seeking to enhance their wireless connectivity with a high-quality, easy-to-use adapter, the RN-UFL-SMA6 is an excellent choice.

You May Also Be Interested in

Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
TE Connectivity
10612-24-9 FEET
Need more? Email Us
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us
Hirose Electric Co Ltd
COAX CBL U.FL TO CABLE 3.9\
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
COAX CBL U.FL AMC-U.FL AMC
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2710 $55.6260
14+ $7.6070 $106.4980
21+ $7.3693 $154.7553
29+ $7.1316 $206.8164
37+ $6.8939 $255.0743
49+ $6.1807 $302.8543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess