EN
  • EN
  • DE

RE46C180E16F

Part No RE46C180E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description CMOS Programmable Ionization Smoke Detector ASIC with Interconnect, Timer Mode and Alarm Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Type Smoke Detector
Operating Supply Current 30μA
Operating Temperature Range -10°C ~ 60°C
Win Source Part Number 1242197-RE46C180E16F
Manufacturer Homepage www.microchip.com
Family Name RE46C180
Introduction Date August 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C180E16F CAD Model

Description

Microchip Technology's RE46C180E16F Smoke Detector IC

The RE46C180E16F is a sophisticated and reliable ionization type smoke detector integrated circuit (IC) designed and produced by Microchip Technology. This IC is specifically engineered to offer a comprehensive solution for smoke detection in residential and commercial security systems. It is a low-power device that ensures long-term operation, typically powered by a 9V battery, making it an ideal choice for standalone smoke detectors.

One of the key features of the RE46C180E16F is its built-in horn driver, which is capable of driving a piezoelectric horn directly. This allows for an efficient alert system that can notify occupants promptly in the event of smoke detection. Additionally, the IC includes a low-battery detection feature that alerts users when the battery voltage drops below a critical threshold, ensuring the smoke detector remains operational at all times.

The RE46C180E16F also boasts an interconnect pin that allows multiple units to be connected, enabling all connected detectors to sound an alarm when one unit detects smoke. This interconnected feature significantly enhances safety by providing a robust system for larger installations where multiple detectors are necessary.

With its high immunity to external interference and built-in RF protection, the RE46C180E16F maintains its reliability in various environmental conditions. The IC also includes a timer mode that provides temporal control over the horn, enabling it to meet regulatory standards for alarm patterns.

Furthermore, the RE46C180E16F incorporates a test mode that simplifies the end-user testing process. This feature ensures that the smoke detector can be easily checked for proper functionality, maintaining the device's reliability and performance over time. The IC's design includes an oscillator strobe output, gain selection, and an internal power-on reset feature, making it a versatile and robust choice for smoke detection applications.

In summary, the RE46C180E16F from Microchip Technology is an advanced smoke detector IC that offers a multitude of features designed to ensure safety, ease of use, and reliability. Its integration into smoke detectors helps provide peace of mind through efficient and effective fire detection and alert systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess