EN
  • EN
  • DE
  • IT

QT310-IS

Part No QT310-IS
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC TOUCH PROG 1CH 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QProx™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Resolution 16 b
Voltage - Supply 1.8V ~ 5V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 658655-QT310-IS
Ultra Librarian 3D Model Ultra Librarian QT310-IS CAD Model

Description

Microchip Technology's QT310-IS Capacitive Touch Sensor IC

The QT310-IS is a cutting-edge capacitive touch sensor integrated circuit (IC) designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This sophisticated sensor IC is built to deliver high-performance touch sensing capabilities, suitable for a wide array of applications ranging from consumer electronics to industrial control panels.

Key Features

  • High Sensitivity: The QT310-IS offers exceptional sensitivity, enabling it to detect touch inputs through thick overlays and even with gloved hands, ensuring versatile usage in various environmental conditions.
  • Power Efficiency: With its low power consumption design, it is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Robust Noise Immunity: The device boasts excellent noise immunity, providing reliable performance in electrically noisy environments, making it perfect for industrial applications.
  • Adjustable Sensing Parameters: It allows for fine-tuning of key parameters such as sensitivity and response time, offering designers the flexibility to customize the touch experience to specific application needs.

Applications

The QT310-IS is versatile enough to be used in a range of applications, including:

  • Consumer electronics such as touch-enabled remote controls and appliances
  • Automotive interfaces for touch-sensitive buttons and sliders
  • Industrial control systems requiring robust and reliable touch interfaces
  • Interactive kiosks and public information displays

Technical Specifications

The QT310-IS operates on a 1.8V to 5.5V supply voltage range, making it compatible with most common logic levels. It is designed with an I2C interface for easy communication with microcontrollers and other digital systems. The IC also includes self-calibration and auto-drift compensation features, ensuring consistent performance over time and across temperature variations.

Whether you're designing an interactive consumer gadget or a rugged industrial control panel, the QT310-IS from Microchip Technology is an excellent choice for a reliable and user-friendly touch sensing solution.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.9733 $109.9733
2+ $106.4252 $212.8504
3+ $102.8782 $308.6346
4+ $92.2360 $368.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess